4.7 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | CRGH0603J4R7-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Resistance Range | 4.7 ohms |