CRGH0603J4M3 -- CRGH0603 5% 4M3 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 5% 4M3 0.2W Neohm - Te Connectivity
CRGH0603J4M3
Description
CRGH0603 5% 4M3 0.2W
Description
CRGH0603 5% 4M3 0.2W
Datasheet
Suppliers
Crgh0603 5% 4M3 0.2W Neohm - Te Connectivity
94X5755
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5755 |
|
Product Name
|
Crgh0603 5% 4M3 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details