TE Connectivity Surface Mount Resistors CRGH0603J4K7

Description
TE Connectivity CRGH0603J4K7
Request a Quote Datasheet
Description
TE Connectivity CRGH0603J4K7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8075579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075579
Surface Mount Resistors 8075579
TE Connectivity CRGH0603J4K7

TE Connectivity CRGH0603J4K7

Supplier's Site
Surface Mount Resistors - 1645428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645428
Surface Mount Resistors 1645428
TE Connectivity CRGH0603J4K7

TE Connectivity CRGH0603J4K7

Supplier's Site
Chip Resistor - Surface Mount - A126410TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126410TR-ND
Chip Resistor - Surface Mount A126410TR-ND
4.7 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

4.7 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126410CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126410CT-ND
Chip Resistor - Surface Mount A126410CT-ND
4.7 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

4.7 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126410DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126410DKR-ND
Chip Resistor - Surface Mount A126410DKR-ND
4.7 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

4.7 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 4.7 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity - 95W7067 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 4.7 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity
95W7067
Surface Mount Thick Film Resistor, Crg Series, 4.7 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity 95W7067
Surface Mount Thick Film Resistor, CRG Series, 4.7 kohm, 200 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 4.7 kohm, 200 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, 4K7, 0.2W, 5%, 0603, Thick Film; Resistance Neohm Te Connectivity - 94X5754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.2W, 5%, 0603, Thick Film; Resistance Neohm Te Connectivity
94X5754
Res, 4K7, 0.2W, 5%, 0603, Thick Film; Resistance Neohm Te Connectivity 94X5754
RES, 4K7, 0.2W, 5%, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

RES, 4K7, 0.2W, 5%, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8075579 A126410TR-ND 95W7067 94X5754
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 4.7 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity Res, 4K7, 0.2W, 5%, 0603, Thick Film; Resistance Neohm Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details