CRGH0603J3R9 -- CRGH0603 5% 3R9 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 5% 3R9 0.2W Neohm - Te Connectivity
CRGH0603J3R9
Description
CRGH0603 5% 3R9 0.2W
Description
CRGH0603 5% 3R9 0.2W
Datasheet
Suppliers
Crgh0603 5% 3R9 0.2W Neohm - Te Connectivity
94X5736
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5736 |
|
Product Name
|
Crgh0603 5% 3R9 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
250 volts
Current Rating
6.0 to 35.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details