CRGH0603J3M6 -- CRGH0603 5% 3M6 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 5% 3M6 0.2W Neohm - Te Connectivity
CRGH0603J3M6
Description
CRGH0603 5% 3M6 0.2W
Description
CRGH0603 5% 3M6 0.2W
Datasheet
Suppliers
Crgh0603 5% 3M6 0.2W Neohm - Te Connectivity
94X5731
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5731 |
|
Product Name
|
Crgh0603 5% 3M6 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
120.0 to 240.0 amps
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers