CRGH0603J3M0 -- CRGH0603 5% 3M0 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 5% 3M0 0.2W Neohm - Te Connectivity
CRGH0603J3M0
Description
CRGH0603 5% 3M0 0.2W
Description
CRGH0603 5% 3M0 0.2W
Datasheet
Suppliers
Crgh0603 5% 3M0 0.2W Neohm - Te Connectivity
94X5729
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5729 |
|
Product Name
|
Crgh0603 5% 3M0 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Automotive Connector
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details