TE Connectivity Surface Mount Thick Film Resistor, Crg Series, 330 Ohm, 200 Mw, - 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm - Te Connectivity CRGH0603J330R

Description
Surface Mount Thick Film Resistor, CRG Series, 330 ohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, CRG Series, 330 ohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Crg Series, 330 Ohm, 200 Mw, - 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm - Te Connectivity - 94X5744 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 330 Ohm, 200 Mw, - 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm - Te Connectivity
94X5744
Surface Mount Thick Film Resistor, Crg Series, 330 Ohm, 200 Mw, - 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm - Te Connectivity 94X5744
Surface Mount Thick Film Resistor, CRG Series, 330 ohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 330 ohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X5744
Product Name Surface Mount Thick Film Resistor, Crg Series, 330 Ohm, 200 Mw, - 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF019 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details