CRGH0603J30R -- CRGH0603 5% 30R 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 5% 30R 0.2W Neohm - Te Connectivity
CRGH0603J30R
Description
CRGH0603 5% 30R 0.2W
Description
CRGH0603 5% 30R 0.2W
Datasheet
Suppliers
Crgh0603 5% 30R 0.2W Neohm - Te Connectivity
94X5738
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5738 |
|
Product Name
|
Crgh0603 5% 30R 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers