CRGH0603J2K7 -- CRGH0603 5% 2K7 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 5% 2K7 0.2W Neohm - Te Connectivity
CRGH0603J2K7
Description
CRGH0603 5% 2K7 0.2W
Description
CRGH0603 5% 2K7 0.2W
Suppliers
Crgh0603 5% 2K7 0.2W Neohm - Te Connectivity
45AJ2391
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2391 |
|
Product Name
|
Crgh0603 5% 2K7 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details