TE Connectivity Chip Resistor - Surface Mount CRGH0603J2K7

Description
2.7 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126407CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126407CT-ND
Chip Resistor - Surface Mount A126407CT-ND
2.7 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

2.7 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126407TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126407TR-ND
Chip Resistor - Surface Mount A126407TR-ND
2.7 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

2.7 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126407DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126407DKR-ND
Chip Resistor - Surface Mount A126407DKR-ND
2.7 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

2.7 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 2.7 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity - 95W7048 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 2.7 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity
95W7048
Surface Mount Thick Film Resistor, Crg Series, 2.7 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity 95W7048
Surface Mount Thick Film Resistor, CRG Series, 2.7 kohm, 200 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 2.7 kohm, 200 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126407CT-ND 95W7048
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 2.7 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1614951-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82500 ohms
View Details
4 suppliers