TE Connectivity Chip Resistor - Surface Mount CRGH0603J2K2

Description
2.2 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126406TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126406TR-ND
Chip Resistor - Surface Mount A126406TR-ND
2.2 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

2.2 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126406DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126406DKR-ND
Chip Resistor - Surface Mount A126406DKR-ND
2.2 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

2.2 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126406CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126406CT-ND
Chip Resistor - Surface Mount A126406CT-ND
2.2 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

2.2 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8075510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075510
Surface Mount Resistors 8075510
TE Connectivity CRGH0603J2K2

TE Connectivity CRGH0603J2K2

Supplier's Site
Surface Mount Resistors - 1645423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645423
Surface Mount Resistors 1645423
TE Connectivity CRGH0603J2K2

TE Connectivity CRGH0603J2K2

Supplier's Site
Res, 2K2, 5%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity - 12AC0342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity
12AC0342
Res, 2K2, 5%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity 12AC0342
RES, 2K2, 5%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2kohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2K2, 5%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2kohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 2.2 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity - 95W7047 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 2.2 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity
95W7047
Surface Mount Thick Film Resistor, Crg Series, 2.2 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity 95W7047
Surface Mount Thick Film Resistor, CRG Series, 2.2 kohm, 200 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 2.2 kohm, 200 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRGH0603J2K2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRGH0603J2K2
Resistors - Chip Resistor - Surface Mount CRGH0603J2K2
RES SMD 2.2K OHM 5% 1/5W 0603

RES SMD 2.2K OHM 5% 1/5W 0603

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A126406TR-ND 8075510 12AC0342 95W7047 CRGH0603J2K2
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 2K2, 5%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 2.2 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details