TE Connectivity Chip Resistor - Surface Mount CRGH0603J22K

Description
22 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
22 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126403CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126403CT-ND
Chip Resistor - Surface Mount A126403CT-ND
22 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

22 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126403TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126403TR-ND
Chip Resistor - Surface Mount A126403TR-ND
22 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

22 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126403DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126403DKR-ND
Chip Resistor - Surface Mount A126403DKR-ND
22 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

22 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8075497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075497
Surface Mount Resistors 8075497
TE Connectivity CRGH0603J22K

TE Connectivity CRGH0603J22K

Supplier's Site
Surface Mount Resistors - 1645420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645420
Surface Mount Resistors 1645420
TE Connectivity CRGH0603J22K

TE Connectivity CRGH0603J22K

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 22 Kohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W7049 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 22 Kohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W7049
Surface Mount Thick Film Resistor, Crg Series, 22 Kohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W7049
Surface Mount Thick Film Resistor, CRG Series, 22 kohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 22 kohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A126403CT-ND 8075497 95W7049
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 22 Kohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details