TE Connectivity Chip Resistor - Surface Mount CRGH0603J220R

Description
RES 220 OHM 5% 1/5W 0603
Request a Quote Datasheet
Description
RES 220 OHM 5% 1/5W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0603J220RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603J220RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH0603J220RDKR-ND
RES 220 OHM 5% 1/5W 0603

RES 220 OHM 5% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0603J220RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603J220RTR-ND
Chip Resistor - Surface Mount 1712-CRGH0603J220RTR-ND
220 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

220 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0603J220RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603J220RCT-ND
Chip Resistor - Surface Mount 1712-CRGH0603J220RCT-ND
RES 220 OHM 5% 1/5W 0603

RES 220 OHM 5% 1/5W 0603

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 220 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W7052 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 220 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W7052
Surface Mount Thick Film Resistor, Crg Series, 220 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W7052
Surface Mount Thick Film Resistor, CRG Series, 220 ohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 220 ohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGH0603J220RDKR-ND 95W7052
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 220 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details