CRGH0603J20K -- CRGH0603 5% 20K 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 5% 20K 0.2W Neohm - Te Connectivity
CRGH0603J20K
Description
CRGH0603 5% 20K 0.2W
Description
CRGH0603 5% 20K 0.2W
Datasheet
Suppliers
Crgh0603 5% 20K 0.2W Neohm - Te Connectivity
94X5709
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5709 |
|
Product Name
|
Crgh0603 5% 20K 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Termination
Solder
Mounting
Free Hanging (In-Line)
View Details
Douglas Electrical Components
Connector Type
Military Connector
Voltage Rating
1000 volts
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details