TE Connectivity Surface Mount Resistors CRGH0603J1M0

Description
TE Connectivity CRGH0603J1M0
Request a Quote Datasheet
Description
TE Connectivity CRGH0603J1M0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8075481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075481
Surface Mount Resistors 8075481
TE Connectivity CRGH0603J1M0

TE Connectivity CRGH0603J1M0

Supplier's Site
Surface Mount Resistors - 1615786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615786
Surface Mount Resistors 1615786
TE Connectivity CRGH0603J1M0

TE Connectivity CRGH0603J1M0

Supplier's Site
Chip Resistor - Surface Mount - A126402DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126402DKR-ND
Chip Resistor - Surface Mount A126402DKR-ND
1 MOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

1 MOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126402TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126402TR-ND
Chip Resistor - Surface Mount A126402TR-ND
1 MOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

1 MOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126402CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126402CT-ND
Chip Resistor - Surface Mount A126402CT-ND
1 MOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

1 MOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 1 Mohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W7030 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 1 Mohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W7030
Surface Mount Thick Film Resistor, Crg Series, 1 Mohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W7030
Surface Mount Thick Film Resistor, CRG Series, 1 Mohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 1 Mohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8075481 A126402DKR-ND 95W7030
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 1 Mohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567471 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers