1.8 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
RES 1.8K OHM 5% 1/5W 0603
RES 1.8K OHM 5% 1/5W 0603
TE Connectivity CRGH0603J1K8
Surface Mount Thick Film Resistor, CRG Series, 1.8 kohm, 200 mW, - 5%, 50 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CRGH0603J1K8TR-ND | 1648980 | 95W7029 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Thick Film Resistor, Crg Series, 1.8 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD) |
| Tolerance | 5 +/- % |