TE Connectivity Chip Resistor - Surface Mount CRGH0603J150K

Description
150 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
150 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH0603J150K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH0603J150K-ND
Chip Resistor - Surface Mount CRGH0603J150K-ND
150 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

150 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8075447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075447
Surface Mount Resistors 8075447
TE Connectivity CRGH0603J150K

TE Connectivity CRGH0603J150K

Supplier's Site
Surface Mount Resistors - 1615780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615780
Surface Mount Resistors 1615780
TE Connectivity CRGH0603J150K

TE Connectivity CRGH0603J150K

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 150 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity - 95W7041 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 150 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity
95W7041
Surface Mount Thick Film Resistor, Crg Series, 150 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity 95W7041
Surface Mount Thick Film Resistor, CRG Series, 150 kohm, 200 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 150 kohm, 200 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGH0603J150K-ND 8075447 95W7041
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 150 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-2176093-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
3 suppliers