CRGH0603J13K -- CRGH0603 5% 13K 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 5% 13K 0.2W Neohm - Te Connectivity
CRGH0603J13K
Description
CRGH0603 5% 13K 0.2W
Description
CRGH0603 5% 13K 0.2W
Datasheet
Suppliers
Crgh0603 5% 13K 0.2W Neohm - Te Connectivity
94X5681
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5681 |
|
Product Name
|
Crgh0603 5% 13K 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details