CRGH0603J11R -- CRGH0603 5% 11R 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 5% 11R 0.2W Neohm - Te Connectivity
CRGH0603J11R
Description
CRGH0603 5% 11R 0.2W
Description
CRGH0603 5% 11R 0.2W
Datasheet
Suppliers
Crgh0603 5% 11R 0.2W Neohm - Te Connectivity
94X5674
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5674 |
|
Product Name
|
Crgh0603 5% 11R 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details