TE Connectivity Chip Resistor - Surface Mount CRGH0603J10R

Description
10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126395DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126395DKR-ND
Chip Resistor - Surface Mount A126395DKR-ND
10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126395TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126395TR-ND
Chip Resistor - Surface Mount A126395TR-ND
10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126395CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126395CT-ND
Chip Resistor - Surface Mount A126395CT-ND
10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8075434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075434
Surface Mount Resistors 8075434
TE Connectivity CRGH0603J10R

TE Connectivity CRGH0603J10R

Supplier's Site
Surface Mount Resistors - 1615307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615307
Surface Mount Resistors 1615307
TE Connectivity CRGH0603J10R

TE Connectivity CRGH0603J10R

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 10 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W7032 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 10 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W7032
Surface Mount Thick Film Resistor, Crg Series, 10 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W7032
Surface Mount Thick Film Resistor, CRG Series, 10 ohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 10 ohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 0.2W, Thick Film, 0603; Resistance Neohm Te Connectivity - 52AK7716 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.2W, Thick Film, 0603; Resistance Neohm Te Connectivity
52AK7716
Res, 10R, 5%, 0.2W, Thick Film, 0603; Resistance Neohm Te Connectivity 52AK7716
RES, 10R, 5%, 0.2W, THICK FILM, 0603; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

RES, 10R, 5%, 0.2W, THICK FILM, 0603; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A126395DKR-ND 8075434 95W7032 52AK7716
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 10 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity Res, 10R, 5%, 0.2W, Thick Film, 0603; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567797 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers