TE Connectivity Chip Resistor - Surface Mount CRGH0603J100R

Description
100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121538TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121538TR-ND
Chip Resistor - Surface Mount A121538TR-ND
100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121538DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121538DKR-ND
Chip Resistor - Surface Mount A121538DKR-ND
100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121538CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121538CT-ND
Chip Resistor - Surface Mount A121538CT-ND
100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1615296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615296
Surface Mount Resistors 1615296
TE Connectivity CRGH0603J100R

TE Connectivity CRGH0603J100R

Supplier's Site
Chip Resistor - Surface Mount - CRGH0603J100R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGH0603J100R
Chip Resistor - Surface Mount CRGH0603J100R
RES SMD 100 OHM 5% 1/5W 0603

RES SMD 100 OHM 5% 1/5W 0603

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W7034 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W7034
Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W7034
Surface Mount Thick Film Resistor, CRG Series, 100 ohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 100 ohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 100R, 0.2W, 5%, 0603, Thick Film; Resistance Neohm Te Connectivity - 94X5672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.2W, 5%, 0603, Thick Film; Resistance Neohm Te Connectivity
94X5672
Res, 100R, 0.2W, 5%, 0603, Thick Film; Resistance Neohm Te Connectivity 94X5672
RES, 100R, 0.2W, 5%, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

RES, 100R, 0.2W, 5%, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number A121538TR-ND 1615296 CRGH0603J100R 95W7034 94X5672
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity Res, 100R, 0.2W, 5%, 0603, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details