CRGH0603F976K -- CRGH0603 1% 976K 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 976K 0.2W Neohm - Te Connectivity
CRGH0603F976K
Description
CRGH0603 1% 976K 0.2W
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Datasheet
Description
CRGH0603 1% 976K 0.2W
Datasheet
Suppliers
Crgh0603 1% 976K 0.2W Neohm - Te Connectivity
94X5646
Supplier's Site
Datasheet
Crgh0603 1% 976K 0.2W Neohm - Te Connectivity
35AC0775
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5646 |
|
Product Name
|
Crgh0603 1% 976K 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details
Hottinger Brüel & Kjær A/S
Connector Type
D-Sub Connector
View Details
Connector Type
D-Sub Connector
Geometry
Straight
View Details