CRGH0603F953K -- CRGH0603 1% 953K 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 953K 0.2W Neohm - Te Connectivity
CRGH0603F953K
Description
CRGH0603 1% 953K 0.2W
Description
CRGH0603 1% 953K 0.2W
Datasheet
Suppliers
Crgh0603 1% 953K 0.2W Neohm - Te Connectivity
94X5642
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5642 |
|
Product Name
|
Crgh0603 1% 953K 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Mounting
Free Hanging (In-Line)
Voltage Rating
250 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details