CRGH0603F90K9 -- CRGH0603 1% 90K9 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 90K9 0.2W Neohm - Te Connectivity
CRGH0603F90K9
Description
CRGH0603 1% 90K9 0.2W
Description
CRGH0603 1% 90K9 0.2W
Datasheet
Suppliers
Crgh0603 1% 90K9 0.2W Neohm - Te Connectivity
94X5632
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5632 |
|
Product Name
|
Crgh0603 1% 90K9 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details