8.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
RES 8.2K OHM 1% 1/5W 0603
RES 8.2K OHM 1% 1/5W 0603
Surface Mount Thick Film Resistor, CRG Series, 8.2 kohm, 200 mW, - 1%, 50 V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CRGH0603F8K2TR-ND | 95W7021 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Crg Series, 8.2 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % |