CRGH0603F887K -- CRGH0603 1% 887K 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 887K 0.2W Neohm - Te Connectivity
CRGH0603F887K
Description
CRGH0603 1% 887K 0.2W
Description
CRGH0603 1% 887K 0.2W
Datasheet
Suppliers
Crgh0603 1% 887K 0.2W Neohm - Te Connectivity
94X5626
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5626 |
|
Product Name
|
Crgh0603 1% 887K 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Termination
Crimp or Solder
Mounting
Free Hanging (In-Line)
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details