CRGH0603F866K -- CRGH0603 1% 866K 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 866K 0.2W Neohm - Te Connectivity
CRGH0603F866K
Description
CRGH0603 1% 866K 0.2W
Description
CRGH0603 1% 866K 0.2W
Datasheet
Suppliers
Crgh0603 1% 866K 0.2W Neohm - Te Connectivity
94X5622
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5622 |
|
Product Name
|
Crgh0603 1% 866K 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
0.0 to 3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details