CRGH0603F845R -- CRGH0603 1% 845R 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 845R 0.2W Neohm - Te Connectivity
CRGH0603F845R
Description
CRGH0603 1% 845R 0.2W
Description
CRGH0603 1% 845R 0.2W
Datasheet
Suppliers
Crgh0603 1% 845R 0.2W Neohm - Te Connectivity
94X5619
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5619 |
|
Product Name
|
Crgh0603 1% 845R 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details