TE Connectivity Chip Resistor - Surface Mount CRGH0603F820K

Description
RES 820K OHM 1% 1/5W 0603
Request a Quote Datasheet
Description
RES 820K OHM 1% 1/5W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0603F820KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F820KTR-ND
Chip Resistor - Surface Mount 1712-CRGH0603F820KTR-ND
RES 820K OHM 1% 1/5W 0603

RES 820K OHM 1% 1/5W 0603

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 820 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity - 95W7024 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 820 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity
95W7024
Surface Mount Thick Film Resistor, Crg Series, 820 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity 95W7024
Surface Mount Thick Film Resistor, CRG Series, 820 kohm, 200 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 820 kohm, 200 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGH0603F820KTR-ND 95W7024
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 820 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers