CRGH0603F732K -- CRGH0603 1% 732K 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 732K 0.2W Neohm - Te Connectivity
CRGH0603F732K
Description
CRGH0603 1% 732K 0.2W
Description
CRGH0603 1% 732K 0.2W
Datasheet
Suppliers
Crgh0603 1% 732K 0.2W Neohm - Te Connectivity
94X5589
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5589 |
|
Product Name
|
Crgh0603 1% 732K 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details