CRGH0603F6K65 -- CRGH0603 1% 6K65 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 6K65 0.2W Neohm - Te Connectivity
CRGH0603F6K65
Description
CRGH0603 1% 6K65 0.2W
Description
CRGH0603 1% 6K65 0.2W
Datasheet
Suppliers
Crgh0603 1% 6K65 0.2W Neohm - Te Connectivity
94X5547
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5547 |
|
Product Name
|
Crgh0603 1% 6K65 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details