CRGH0603F665R -- CRGH0603 1% 665R 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 665R 0.2W Neohm - Te Connectivity
CRGH0603F665R
Description
CRGH0603 1% 665R 0.2W
Description
CRGH0603 1% 665R 0.2W
Datasheet
Suppliers
Crgh0603 1% 665R 0.2W Neohm - Te Connectivity
94X5569
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5569 |
|
Product Name
|
Crgh0603 1% 665R 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details