TE Connectivity Chip Resistor - Surface Mount CRGH0603F64R9

Description
64.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
64.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH0603F64R9-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH0603F64R9-ND
Chip Resistor - Surface Mount CRGH0603F64R9-ND
64.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

64.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGH0603F64R9 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGH0603F64R9
Chip Resistor - Surface Mount CRGH0603F64R9
RES SMD 64.9 OHM 1% 1/5W 0603

RES SMD 64.9 OHM 1% 1/5W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number CRGH0603F64R9-ND CRGH0603F64R9
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details