CRGH0603F64K9 -- CRGH0603 1% 64K9 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 64K9 0.2W Neohm - Te Connectivity
CRGH0603F64K9
Description
CRGH0603 1% 64K9 0.2W
Description
CRGH0603 1% 64K9 0.2W
Datasheet
Suppliers
Crgh0603 1% 64K9 0.2W Neohm - Te Connectivity
94X5562
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5562 |
|
Product Name
|
Crgh0603 1% 64K9 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Mounting
Free Hanging (In-Line)
Current Rating
1.5 amps
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details