CRGH0603F60R4 -- CRGH0603 1% 60R4 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 60R4 0.2W Neohm - Te Connectivity
CRGH0603F60R4
Description
CRGH0603 1% 60R4 0.2W
Description
CRGH0603 1% 60R4 0.2W
Datasheet
Suppliers
Crgh0603 1% 60R4 0.2W Neohm - Te Connectivity
94X5551
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5551 |
|
Product Name
|
Crgh0603 1% 60R4 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers