TE Connectivity Chip Resistor - Surface Mount CRGH0603F5K6

Description
RES 5.6K OHM 1% 1/5W 0603
Request a Quote Datasheet
Description
RES 5.6K OHM 1% 1/5W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0603F5K6DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F5K6DKR-ND
Chip Resistor - Surface Mount 1712-CRGH0603F5K6DKR-ND
RES 5.6K OHM 1% 1/5W 0603

RES 5.6K OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0603F5K6CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F5K6CT-ND
Chip Resistor - Surface Mount 1712-CRGH0603F5K6CT-ND
RES 5.6K OHM 1% 1/5W 0603

RES 5.6K OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0603F5K6TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F5K6TR-ND
Chip Resistor - Surface Mount 1712-CRGH0603F5K6TR-ND
5.6 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

5.6 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 5K6, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity - 12AC0336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity
12AC0336
Res, 5K6, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity 12AC0336
RES, 5K6, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6kohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 5K6, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6kohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 5.6 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity - 95W7010 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 5.6 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity
95W7010
Surface Mount Thick Film Resistor, Crg Series, 5.6 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity 95W7010
Surface Mount Thick Film Resistor, CRG Series, 5.6 kohm, 200 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 5.6 kohm, 200 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CRGH0603F5K6DKR-ND 12AC0336 95W7010
Product Name Chip Resistor - Surface Mount Res, 5K6, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 5.6 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details