TE Connectivity Crgh0603 1% 57R6 0.2W Neohm - Te Connectivity CRGH0603F57R6

Description
CRGH0603 1% 57R6 0.2W
Datasheet
Description
CRGH0603 1% 57R6 0.2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crgh0603 1% 57R6 0.2W Neohm - Te Connectivity - 94X5536 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0603 1% 57R6 0.2W Neohm - Te Connectivity
94X5536
Crgh0603 1% 57R6 0.2W Neohm - Te Connectivity 94X5536
CRGH0603 1% 57R6 0.2W

CRGH0603 1% 57R6 0.2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X5536
Product Name Crgh0603 1% 57R6 0.2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MCX (M) St. Connector for RG58 Cable - ET-MMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details