CRGH0603F576K -- CRGH0603 1% 576K 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 576K 0.2W Neohm - Te Connectivity
CRGH0603F576K
Description
CRGH0603 1% 576K 0.2W
Description
CRGH0603 1% 576K 0.2W
Datasheet
Suppliers
Crgh0603 1% 576K 0.2W Neohm - Te Connectivity
94X5537
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5537 |
|
Product Name
|
Crgh0603 1% 576K 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details