CRGH0603F562K -- CRGH0603 1% 562K 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 562K 0.2W Neohm - Te Connectivity
CRGH0603F562K
Description
CRGH0603 1% 562K 0.2W
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Datasheet
Description
CRGH0603 1% 562K 0.2W
Datasheet
Suppliers
Crgh0603 1% 562K 0.2W Neohm - Te Connectivity
94X5533
Supplier's Site
Datasheet
Crgh0603 1% 562K 0.2W Neohm - Te Connectivity
35AC0774
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5533 |
|
Product Name
|
Crgh0603 1% 562K 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
17500 volts
Current Rating
23.0 amps
View Details
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details