560 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
RES 560 OHM 1% 1/5W 0603 Product overview: CRGH0603F560R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH0603F560R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1033736-CRGH0603F560
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGH, Neohm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 20,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.2W, 1/5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 560 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): SG73S1JTTD5600F; CRG0603F560R; RC0603FR-07560RL; RK73H1JTTD5600F; AC0603FR-07560RL; RC0603FR-13560RL2176
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 2176177-8
Base Product Number: CRGH0603
Surface Mount Thick Film Resistor, CRG Series, 560 ohm, 200 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRGH0603F560R-ND | 52-CRGH0603F560R | 1033736-CRGH0603F560R | 95W7014 |
| Product Name | Chip Resistor - Surface Mount | 560 OHM 5W Resistor | Resistors - Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Crg Series, 560 Ohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 (1608 Metric) | Surface Mount Technology (SMT / SMD); 0603 | |
| Resistance Range | 560 ohms | 560 ohms | 560 ohms |