TE Connectivity Crgh0603 1% 54R9 0.2W Neohm - Te Connectivity CRGH0603F54R9

Description
CRGH0603 1% 54R9 0.2W
Datasheet
Description
CRGH0603 1% 54R9 0.2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crgh0603 1% 54R9 0.2W Neohm - Te Connectivity - 94X5528 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0603 1% 54R9 0.2W Neohm - Te Connectivity
94X5528
Crgh0603 1% 54R9 0.2W Neohm - Te Connectivity 94X5528
CRGH0603 1% 54R9 0.2W

CRGH0603 1% 54R9 0.2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X5528
Product Name Crgh0603 1% 54R9 0.2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

XK Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - CXK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female 2 Hole Panel Mount Connector without Teflon 16mm - ET-SFS-2H-T16M-WT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details