CRGH0603F4K75 -- CRGH0603 1% 4K75 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 4K75 0.2W Neohm - Te Connectivity
CRGH0603F4K75
Description
CRGH0603 1% 4K75 0.2W
Description
CRGH0603 1% 4K75 0.2W
Datasheet
Suppliers
Crgh0603 1% 4K75 0.2W Neohm - Te Connectivity
94X5465
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5465 |
|
Product Name
|
Crgh0603 1% 4K75 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
View Details
3 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
30 volts
Current Rating
12.0 amps
View Details