TE Connectivity Crgh0603 1% 4K12 0.2W Neohm - Te Connectivity CRGH0603F4K12

Description
CRGH0603 1% 4K12 0.2W
Description
CRGH0603 1% 4K12 0.2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH0603 1% 4K12 0.2W Neohm resistor is a high power thick film chip resistor designed for various electronic applications. It has a power rating of 0.2W and a resistance value of 4.12 kΩ with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and is suitable for continuous load operation at an ambient temperature of 70°C. This component is RoHS compliant, ensuring it meets environmental standards. The maximum working voltage is 150V, and it can withstand overload voltages up to 300V. The CRGH0603 series is packaged in tape form, with a quantity of 5,000 pieces per reel, making it convenient for automated assembly processes. This resistor is ideal for applications requiring reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The CRGH0603 1% 4K12 0.2W Neohm resistor is a high power thick film chip resistor designed for various electronic applications. It has a power rating of 0.2W and a resistance value of 4.12 kΩ with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and is suitable for continuous load operation at an ambient temperature of 70°C. This component is RoHS compliant, ensuring it meets environmental standards. The maximum working voltage is 150V, and it can withstand overload voltages up to 300V. The CRGH0603 series is packaged in tape form, with a quantity of 5,000 pieces per reel, making it convenient for automated assembly processes. This resistor is ideal for applications requiring reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Crgh0603 1% 4K12 0.2W Neohm - Te Connectivity - 94X5459 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0603 1% 4K12 0.2W Neohm - Te Connectivity
94X5459
Crgh0603 1% 4K12 0.2W Neohm - Te Connectivity 94X5459
CRGH0603 1% 4K12 0.2W

CRGH0603 1% 4K12 0.2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X5459
Product Name Crgh0603 1% 4K12 0.2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Shenzhen QH Industrial Co., Ltd
View Details
Coaxial Adapters - NAV2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details