CRGH0603F499R -- CRGH0603 1% 499R 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 499R 0.2W Neohm - Te Connectivity
CRGH0603F499R
Description
CRGH0603 1% 499R 0.2W
Description
CRGH0603 1% 499R 0.2W
Datasheet
Suppliers
Crgh0603 1% 499R 0.2W Neohm - Te Connectivity
94X5507
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5507 |
|
Product Name
|
Crgh0603 1% 499R 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
230 to 400 volts
View Details
Connector Type
Coaxial Connector
Voltage Rating
7500 volts
Current Rating
3.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers