CRGH0603F453R -- CRGH0603 1% 453R 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 453R 0.2W Neohm - Te Connectivity
CRGH0603F453R
Description
CRGH0603 1% 453R 0.2W
Description
CRGH0603 1% 453R 0.2W
Datasheet
Suppliers
Crgh0603 1% 453R 0.2W Neohm - Te Connectivity
94X5491
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5491 |
|
Product Name
|
Crgh0603 1% 453R 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Gender
Female / Jack
Geometry
Straight
View Details