CRGH0603F412K -- CRGH0603 1% 412K 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 412K 0.2W Neohm - Te Connectivity
CRGH0603F412K
Description
CRGH0603 1% 412K 0.2W
Description
CRGH0603 1% 412K 0.2W
Datasheet
Suppliers
Crgh0603 1% 412K 0.2W Neohm - Te Connectivity
94X5474
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5474 |
|
Product Name
|
Crgh0603 1% 412K 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details
Omnetics Connector Corporation
Connector Type
Board Mount Connector; D-Sub Connector
Mounting
Through Hole
Current Rating
1.0 amps
View Details