CRGH0603F402K -- CRGH0603 1% 402K 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 402K 0.2W Neohm - Te Connectivity
CRGH0603F402K
Description
CRGH0603 1% 402K 0.2W
Description
CRGH0603 1% 402K 0.2W
Datasheet
Suppliers
Crgh0603 1% 402K 0.2W Neohm - Te Connectivity
94X5470
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5470 |
|
Product Name
|
Crgh0603 1% 402K 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers