3.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Surface Mount Thick Film Resistor, CRG Series, 3.9 kohm, 200 mW, - 1%, 50 V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRGH0603F3K9-ND | 95W6996 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Crg Series, 3.9 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % |