TE Connectivity Resistors - Chip Resistor - Surface Mount CRGH0603F39K

Description
Win Source Part Number: 1112277-CRGH0603F39K Category: Resistors>Chip Resistor - Surface Mount Series: CRGH, Neohm Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.2W, 1/5W Composition: Thick Film Number of Terminations: 2 Resistance: 39 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): 3-2176177-0; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A129542TR,3-2176177- 0,A129542CT,CRGH0603 F39K-ND,A129542DKR Base Product Number: CRGH0603
Request a Quote Datasheet
Description
Win Source Part Number: 1112277-CRGH0603F39K Category: Resistors>Chip Resistor - Surface Mount Series: CRGH, Neohm Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.2W, 1/5W Composition: Thick Film Number of Terminations: 2 Resistance: 39 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): 3-2176177-0; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A129542TR,3-2176177- 0,A129542CT,CRGH0603 F39K-ND,A129542DKR Base Product Number: CRGH0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1112277-CRGH0603F39K
Resistors - Chip Resistor - Surface Mount 1112277-CRGH0603F39K
Win Source Part Number: 1112277-CRGH0603F39K Category: Resistors>Chip Resistor - Surface Mount Series: CRGH, Neohm Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.2W, 1/5W Composition: Thick Film Number of Terminations: 2 Resistance: 39 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): 3-2176177-0; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A129542TR,3-2176177- 0,A129542CT,CRGH0603 F39K-ND,A129542DKR Base Product Number: CRGH0603

Win Source Part Number: 1112277-CRGH0603F39K
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGH, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.2W, 1/5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 39 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): 3-2176177-0;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A129542TR,3-2176177-0,A129542CT,CRGH0603F39K-ND,A129542DKR
Base Product Number: CRGH0603

Buy Now Datasheet
0.2W Resistor - 52-CRGH0603F39K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W Resistor
52-CRGH0603F39K
0.2W Resistor 52-CRGH0603F39K
CRGH0603 1% 39K 0.2W Product overview: CRGH0603F39K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH0603F39K can be used for catalog matching and distributor lookup.

CRGH0603 1% 39K 0.2W Product overview: CRGH0603F39K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH0603F39K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A129542DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129542DKR-ND
Chip Resistor - Surface Mount A129542DKR-ND
39 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

39 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129542TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129542TR-ND
Chip Resistor - Surface Mount A129542TR-ND
39 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

39 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129542CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129542CT-ND
Chip Resistor - Surface Mount A129542CT-ND
39 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

39 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 39K, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity - 12AC0332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity
12AC0332
Res, 39K, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity 12AC0332
RES, 39K, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39kohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39K, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39kohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 39 Kohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W7001 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 39 Kohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W7001
Surface Mount Thick Film Resistor, Crg Series, 39 Kohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W7001
Surface Mount Thick Film Resistor, CRG Series, 39 kohm, 200 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 39 kohm, 200 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 39K, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity - 46AK9317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity
46AK9317
Res, 39K, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity 46AK9317
RES, 39K, 0.2W, 1%, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

RES, 39K, 0.2W, 1%, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity - 46AK9316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity
46AK9316
Res, 39K, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity 46AK9316
RES, 39K, 0.2W, 1%, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

RES, 39K, 0.2W, 1%, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1112277-CRGH0603F39K 52-CRGH0603F39K A129542DKR-ND 12AC0332 95W7001 46AK9317
Product Name Resistors - Chip Resistor - Surface Mount 0.2W Resistor Chip Resistor - Surface Mount Res, 39K, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 39 Kohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity Res, 39K, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 39000 ohms 39000 ohms 39000 ohms 39000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers