CRGH0603F392K -- CRGH0603 1% 392K 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 392K 0.2W Neohm - Te Connectivity
CRGH0603F392K
Description
CRGH0603 1% 392K 0.2W
Description
CRGH0603 1% 392K 0.2W
Datasheet
Suppliers
Crgh0603 1% 392K 0.2W Neohm - Te Connectivity
94X5456
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5456 |
|
Product Name
|
Crgh0603 1% 392K 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Gender
Male / Plug
Mounting
Through Hole
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details